Vishay Precision Group Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C3920FSRE6

Description
Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C3920FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C3920FSRE6
Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C3920FSRE6
Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C3920FSRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3920FSRE6TR-ND
Through Hole Resistors 541-RLR05C3920FSRE6TR-ND
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C3421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C3421
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C3421
Resistor,Metal Film,392Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,392Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3920FSRE6 541-RLR05C3920FSRE6TR-ND 50C3421
Product Name Res Metal Film 392 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details