Vishay Intertechnology, Inc. Through Hole Resistors RLR05C3902GSB14

Description
39 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3902GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3902GSB14-ND
Through Hole Resistors RLR05C3902GSB14-ND
39 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C3902GSB14 - RLR05C3902GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3902GSB14
RLR05C3902GSB14
RLR05C3902GSB14 RLR05C3902GSB14
RLR05C3902GSB14

RLR05C3902GSB14

Supplier's Site
Metal Film Resistor, 39Kohm, 125Mw, 2%; Resistance Vishay - 50C3377 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39Kohm, 125Mw, 2%; Resistance Vishay
50C3377
Metal Film Resistor, 39Kohm, 125Mw, 2%; Resistance Vishay 50C3377
METAL FILM RESISTOR, 39KOHM, 125mW, 2%; Resistance:39kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 39KOHM, 125mW, 2%; Resistance:39kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3902GSB14-ND RLR05C3902GSB14 50C3377
Product Name Through Hole Resistors RLR05C3902GSB14 Metal Film Resistor, 39Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details