Vishay Intertechnology, Inc. RES 3.9K OHM 2% 1/8W AXIAL RLR05C3901GPRSL

Description
RES 3.9Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 2% 1/8W AXIAL - RLR05C3901GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 2% 1/8W AXIAL
RLR05C3901GPRSL
RES 3.9K OHM 2% 1/8W AXIAL RLR05C3901GPRSL
RES 3.9Kohm 2% 1/8W AXIAL

RES 3.9Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3901GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3901GPRSL-ND
Through Hole Resistors RLR05C3901GPRSL-ND
3.9 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3901GPRSL RLR05C3901GPRSL-ND
Product Name RES 3.9K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers