Vishay Intertechnology, Inc. MF,1/8W,3.9K,1%,100PPM,S/.001%,BULK RLR05C3901FSB14

Description
MF,1/8W,3.9K,1%,100P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,3.9K,1%,100P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,3.9K,1%,100PPM,S/.001%,BULK - RLR05C3901FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,3.9K,1%,100PPM,S/.001%,BULK
RLR05C3901FSB14
MF,1/8W,3.9K,1%,100PPM,S/.001%,BULK RLR05C3901FSB14
MF,1/8W,3.9K,1%,100P PM,S/.001%,BULK

MF,1/8W,3.9K,1%,100PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - 541-RLR05C3901FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3901FSB14-ND
Through Hole Resistors 541-RLR05C3901FSB14-ND
3.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3901FSB14 541-RLR05C3901FSB14-ND
Product Name MF,1/8W,3.9K,1%,100PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details