Vishay Intertechnology, Inc. RES 390 OHM 2% 1/8W AXIAL RLR05C3900GSBSL

Description
RES 390ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 390ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 2% 1/8W AXIAL - RLR05C3900GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2% 1/8W AXIAL
RLR05C3900GSBSL
RES 390 OHM 2% 1/8W AXIAL RLR05C3900GSBSL
RES 390ohm 2% 1/8W AXIAL

RES 390ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3900GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3900GSBSL-ND
Through Hole Resistors RLR05C3900GSBSL-ND
390 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3900GSBSL RLR05C3900GSBSL-ND
Product Name RES 390 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details