Vishay Intertechnology, Inc. RLR05C3900GSB14 RLR05C3900GSB14

Description
RLR05C3900GSB14
Request a Quote Datasheet
Description
RLR05C3900GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C3900GSB14 - RLR05C3900GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3900GSB14
RLR05C3900GSB14
RLR05C3900GSB14 RLR05C3900GSB14
RLR05C3900GSB14

RLR05C3900GSB14

Supplier's Site
Through Hole Resistors - RLR05C3900GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3900GSB14-ND
Through Hole Resistors RLR05C3900GSB14-ND
390 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 390 Ohm, 125Mw, 2%; Resistance Vishay - 50C3337 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 125Mw, 2%; Resistance Vishay
50C3337
Metal Film Resistor, 390 Ohm, 125Mw, 2%; Resistance Vishay 50C3337
METAL FILM RESISTOR, 390 OHM, 125mW, 2%; Resistance:390ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 390 OHM, 125mW, 2%; Resistance:390ohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3900GSB14 RLR05C3900GSB14-ND 50C3337
Product Name RLR05C3900GSB14 Through Hole Resistors Metal Film Resistor, 390 Ohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details