Vishay Intertechnology, Inc. RES 3.83K OHM 1% 1/8W AXIAL RLR05C3831FSB14

Description
RES 3.83Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1% 1/8W AXIAL - RLR05C3831FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1% 1/8W AXIAL
RLR05C3831FSB14
RES 3.83K OHM 1% 1/8W AXIAL RLR05C3831FSB14
RES 3.83Kohm 1% 1/8W AXIAL

RES 3.83Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3831FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3831FSB14-ND
Through Hole Resistors RLR05C3831FSB14-ND
3.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3831FSB14 RLR05C3831FSB14-ND
Product Name RES 3.83K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers