Vishay Intertechnology, Inc. RES 3.83K OHM 1% 1/8W AXIAL RLR05C3831FRBSL

Description
RES 3.83Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1% 1/8W AXIAL - RLR05C3831FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1% 1/8W AXIAL
RLR05C3831FRBSL
RES 3.83K OHM 1% 1/8W AXIAL RLR05C3831FRBSL
RES 3.83Kohm 1% 1/8W AXIAL

RES 3.83Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3831FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3831FRBSL-ND
Through Hole Resistors RLR05C3831FRBSL-ND
3.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3831FRBSL RLR05C3831FRBSL-ND
Product Name RES 3.83K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers