Vishay Intertechnology, Inc. RES 383 OHM 1% 1/8W AXIAL RLR05C3830FRRSL

Description
RES 383ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1% 1/8W AXIAL - RLR05C3830FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1% 1/8W AXIAL
RLR05C3830FRRSL
RES 383 OHM 1% 1/8W AXIAL RLR05C3830FRRSL
RES 383ohm 1% 1/8W AXIAL

RES 383ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3830FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3830FRRSL-ND
Through Hole Resistors RLR05C3830FRRSL-ND
383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3830FRRSL RLR05C3830FRRSL-ND
Product Name RES 383 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details