Vishay Intertechnology, Inc. RES 37.4 OHM 1% 1/8W AXIAL RLR05C37R4FSRSL

Description
RES 37.4ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1% 1/8W AXIAL - RLR05C37R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1% 1/8W AXIAL
RLR05C37R4FSRSL
RES 37.4 OHM 1% 1/8W AXIAL RLR05C37R4FSRSL
RES 37.4ohm 1% 1/8W AXIAL

RES 37.4ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C37R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C37R4FSRSL-ND
Through Hole Resistors RLR05C37R4FSRSL-ND
37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C37R4FSRSL RLR05C37R4FSRSL-ND
Product Name RES 37.4 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details