Vishay Intertechnology, Inc. Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C3743FPRE5

Description
Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR05C3743FPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR05C3743FPRE5
Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C3743FPRE5
Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C3743FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3743FPRE5TR-ND
Through Hole Resistors 541-RLR05C3743FPRE5TR-ND
374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3743FPRE5 541-RLR05C3743FPRE5TR-ND
Product Name Res Metal Film 374K Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers