Vishay Intertechnology, Inc. Through Hole Resistors RLR05C3742FPRSL

Description
37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3742FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3742FPRSL-ND
Through Hole Resistors RLR05C3742FPRSL-ND
37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 37.4K OHM 1% 1/8W AXIAL - RLR05C3742FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1% 1/8W AXIAL
RLR05C3742FPRSL
RES 37.4K OHM 1% 1/8W AXIAL RLR05C3742FPRSL
RES 37.4Kohm 1% 1/8W AXIAL

RES 37.4Kohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C3742FPRSL-ND RLR05C3742FPRSL
Product Name Through Hole Resistors RES 37.4K OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details