Vishay Intertechnology, Inc. RES 365K OHM 1% 1/8W AXIAL RLR05C3653FRRSL

Description
RES 365Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1% 1/8W AXIAL - RLR05C3653FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1% 1/8W AXIAL
RLR05C3653FRRSL
RES 365K OHM 1% 1/8W AXIAL RLR05C3653FRRSL
RES 365Kohm 1% 1/8W AXIAL

RES 365Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3653FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3653FRRSL-ND
Through Hole Resistors RLR05C3653FRRSL-ND
365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3653FRRSL RLR05C3653FRRSL-ND
Product Name RES 365K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers