Vishay Precision Group Through Hole Resistors RLR05C3603GRB14

Description
360 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
360 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3603GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3603GRB14-ND
Through Hole Resistors RLR05C3603GRB14-ND
360 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C3603GRB14 - RLR05C3603GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3603GRB14
RLR05C3603GRB14
RLR05C3603GRB14 RLR05C3603GRB14
RLR05C3603GRB14

RLR05C3603GRB14

Supplier's Site
Resistor,metal Film,360Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C3076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,360Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C3076
Resistor,metal Film,360Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C3076
Resistor,Metal Film,360KOhms,200WV, 2+/-% Tol,100ppm-TC

Resistor,Metal Film,360KOhms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3603GRB14-ND RLR05C3603GRB14 50C3076
Product Name Through Hole Resistors RLR05C3603GRB14 Resistor,metal Film,360Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details