Vishay Intertechnology, Inc. RES 360K OHM 2% 1/8W AXIAL RLR05C3603GPBSL

Description
RES 360Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 2% 1/8W AXIAL - RLR05C3603GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 2% 1/8W AXIAL
RLR05C3603GPBSL
RES 360K OHM 2% 1/8W AXIAL RLR05C3603GPBSL
RES 360Kohm 2% 1/8W AXIAL

RES 360Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3603GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3603GPBSL-ND
Through Hole Resistors RLR05C3603GPBSL-ND
360 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3603GPBSL RLR05C3603GPBSL-ND
Product Name RES 360K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details