Vishay Intertechnology, Inc. RES 3.6K OHM 2% 1/8W AXIAL RLR05C3601GSRSL

Description
RES 3.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 2% 1/8W AXIAL - RLR05C3601GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 2% 1/8W AXIAL
RLR05C3601GSRSL
RES 3.6K OHM 2% 1/8W AXIAL RLR05C3601GSRSL
RES 3.6Kohm 2% 1/8W AXIAL

RES 3.6Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3601GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3601GSRSL-ND
Through Hole Resistors RLR05C3601GSRSL-ND
3.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3601GSRSL RLR05C3601GSRSL-ND
Product Name RES 3.6K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details