Vishay Intertechnology, Inc. RES 3.6K OHM 2% 1/8W AXIAL RLR05C3601GRRSL

Description
RES 3.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 2% 1/8W AXIAL - RLR05C3601GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 2% 1/8W AXIAL
RLR05C3601GRRSL
RES 3.6K OHM 2% 1/8W AXIAL RLR05C3601GRRSL
RES 3.6Kohm 2% 1/8W AXIAL

RES 3.6Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3601GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3601GRRSL-ND
Through Hole Resistors RLR05C3601GRRSL-ND
3.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3601GRRSL RLR05C3601GRRSL-ND
Product Name RES 3.6K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details