Vishay Intertechnology, Inc. Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C3601GPRE5

Description
Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR05C3601GPRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR05C3601GPRE5
Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C3601GPRE5
Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C3601GPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3601GPRE5TR-ND
Through Hole Resistors 541-RLR05C3601GPRE5TR-ND
3.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3601GPRE5 541-RLR05C3601GPRE5TR-ND
Product Name Res Metal Film 3.6K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers