Vishay Intertechnology, Inc. RES 360 OHM 2% 1/8W AXIAL RLR05C3600GRBSL

Description
RES 360ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 360ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 2% 1/8W AXIAL - RLR05C3600GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 2% 1/8W AXIAL
RLR05C3600GRBSL
RES 360 OHM 2% 1/8W AXIAL RLR05C3600GRBSL
RES 360ohm 2% 1/8W AXIAL

RES 360ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3600GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3600GRBSL-ND
Through Hole Resistors RLR05C3600GRBSL-ND
360 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3600GRBSL RLR05C3600GRBSL-ND
Product Name RES 360 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details