Vishay Intertechnology, Inc. RES 35.7 OHM 1% 1/8W AXIAL RLR05C35R7FSB14

Description
RES 35.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1% 1/8W AXIAL - RLR05C35R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1% 1/8W AXIAL
RLR05C35R7FSB14
RES 35.7 OHM 1% 1/8W AXIAL RLR05C35R7FSB14
RES 35.7ohm 1% 1/8W AXIAL

RES 35.7ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C35R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C35R7FSB14-ND
Through Hole Resistors RLR05C35R7FSB14-ND
35.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C35R7FSB14 RLR05C35R7FSB14-ND
Product Name RES 35.7 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details