Vishay Intertechnology, Inc. RES 34 OHM 1% 1/8W AXIAL RLR05C34R0FRRSL

Description
RES 34ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1% 1/8W AXIAL - RLR05C34R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1% 1/8W AXIAL
RLR05C34R0FRRSL
RES 34 OHM 1% 1/8W AXIAL RLR05C34R0FRRSL
RES 34ohm 1% 1/8W AXIAL

RES 34ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C34R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C34R0FRRSL-ND
Through Hole Resistors RLR05C34R0FRRSL-ND
34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C34R0FRRSL RLR05C34R0FRRSL-ND
Product Name RES 34 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details