Vishay Intertechnology, Inc. RES 3.48K OHM 1% 1/8W AXIAL RLR05C3481FSRSL

Description
RES 3.48Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 3.48Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1% 1/8W AXIAL - RLR05C3481FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1% 1/8W AXIAL
RLR05C3481FSRSL
RES 3.48K OHM 1% 1/8W AXIAL RLR05C3481FSRSL
RES 3.48Kohm 1% 1/8W AXIAL

RES 3.48Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3481FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3481FSRSL-ND
Through Hole Resistors RLR05C3481FSRSL-ND
3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3481FSRSL RLR05C3481FSRSL-ND
Product Name RES 3.48K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details