Vishay Intertechnology, Inc. RES 348 OHM 1% 1/8W AXIAL RLR05C3480FPRSL

Description
RES 348ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1% 1/8W AXIAL - RLR05C3480FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1% 1/8W AXIAL
RLR05C3480FPRSL
RES 348 OHM 1% 1/8W AXIAL RLR05C3480FPRSL
RES 348ohm 1% 1/8W AXIAL

RES 348ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3480FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3480FPRSL-ND
Through Hole Resistors RLR05C3480FPRSL-ND
348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3480FPRSL RLR05C3480FPRSL-ND
Product Name RES 348 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details