Vishay Intertechnology, Inc. RES 340K OHM 1% 1/8W AXIAL RLR05C3403FRRSL

Description
RES 340Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1% 1/8W AXIAL - RLR05C3403FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1% 1/8W AXIAL
RLR05C3403FRRSL
RES 340K OHM 1% 1/8W AXIAL RLR05C3403FRRSL
RES 340Kohm 1% 1/8W AXIAL

RES 340Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3403FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3403FRRSL-ND
Through Hole Resistors RLR05C3403FRRSL-ND
340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3403FRRSL RLR05C3403FRRSL-ND
Product Name RES 340K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details