Vishay Precision Group Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C3403FRB1419

Description
Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C3403FRB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C3403FRB1419
Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C3403FRB1419
Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C3403FRB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C3403FRB1419-ND
Through Hole Resistors 541-RLR05C3403FRB1419-ND
340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,340Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C2858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,340Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C2858
Resistor,metal Film,340Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C2858
Resistor,Metal Film,340KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,340KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3403FRB1419 541-RLR05C3403FRB1419-ND 50C2858
Product Name Res Metal Film 340K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,340Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details