Vishay Intertechnology, Inc. RES 34K OHM 1% 1/8W AXIAL RLR05C3402FPRSL

Description
RES 34Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 34Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34K OHM 1% 1/8W AXIAL - RLR05C3402FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34K OHM 1% 1/8W AXIAL
RLR05C3402FPRSL
RES 34K OHM 1% 1/8W AXIAL RLR05C3402FPRSL
RES 34Kohm 1% 1/8W AXIAL

RES 34Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3402FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3402FPRSL-ND
Through Hole Resistors RLR05C3402FPRSL-ND
34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3402FPRSL RLR05C3402FPRSL-ND
Product Name RES 34K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details