Vishay Intertechnology, Inc. RES 340 OHM 1% 1/8W AXIAL RLR05C3400FSRSL

Description
RES 340ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1% 1/8W AXIAL - RLR05C3400FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1% 1/8W AXIAL
RLR05C3400FSRSL
RES 340 OHM 1% 1/8W AXIAL RLR05C3400FSRSL
RES 340ohm 1% 1/8W AXIAL

RES 340ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3400FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3400FSRSL-ND
Through Hole Resistors RLR05C3400FSRSL-ND
340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3400FSRSL RLR05C3400FSRSL-ND
Product Name RES 340 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details