Vishay Precision Group Through Hole Resistors RLR05C3322FSB14

Description
33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3322FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3322FSB14-ND
Through Hole Resistors RLR05C3322FSB14-ND
33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C3322FSB14 - RLR05C3322FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3322FSB14
RLR05C3322FSB14
RLR05C3322FSB14 RLR05C3322FSB14
RLR05C3322FSB14

RLR05C3322FSB14

Supplier's Site
Metal Film Resistor, 33.2Kohm, 125Mw, 1%; Resistance Vishay - 50C2764 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2Kohm, 125Mw, 1%; Resistance Vishay
50C2764
Metal Film Resistor, 33.2Kohm, 125Mw, 1%; Resistance Vishay 50C2764
METAL FILM RESISTOR, 33.2KOHM, 125mW, 1%; Resistance:33.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 33.2KOHM, 125mW, 1%; Resistance:33.2kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3322FSB14-ND RLR05C3322FSB14 50C2764
Product Name Through Hole Resistors RLR05C3322FSB14 Metal Film Resistor, 33.2Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details