Vishay Intertechnology, Inc. Through Hole Resistors RLR05C3012FSB14

Description
30.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3012FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3012FSB14-ND
Through Hole Resistors RLR05C3012FSB14-ND
30.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C3012FSB14 - RLR05C3012FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3012FSB14
RLR05C3012FSB14
RLR05C3012FSB14 RLR05C3012FSB14
RLR05C3012FSB14

RLR05C3012FSB14

Supplier's Site
Metal Film Resistor, 30.1Kohm, 125Mw, 1%; Resistance Vishay - 18C2820 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.1Kohm, 125Mw, 1%; Resistance Vishay
18C2820
Metal Film Resistor, 30.1Kohm, 125Mw, 1%; Resistance Vishay 18C2820
METAL FILM RESISTOR, 30.1KOHM, 125mW, 1%; Resistance:30.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 30.1KOHM, 125mW, 1%; Resistance:30.1kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3012FSB14-ND RLR05C3012FSB14 18C2820
Product Name Through Hole Resistors RLR05C3012FSB14 Metal Film Resistor, 30.1Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details