Vishay Intertechnology, Inc. Through Hole Resistors RLR05C3011FSB14

Description
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C3011FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3011FSB14-ND
Through Hole Resistors RLR05C3011FSB14-ND
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C3011FSB14 - RLR05C3011FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C3011FSB14
RLR05C3011FSB14
RLR05C3011FSB14 RLR05C3011FSB14
RLR05C3011FSB14

RLR05C3011FSB14

Supplier's Site
Metal Film Resistor, 3.01Kohm, 125Mw, 1%; Resistance Vishay - 18C2658 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.01Kohm, 125Mw, 1%; Resistance Vishay
18C2658
Metal Film Resistor, 3.01Kohm, 125Mw, 1%; Resistance Vishay 18C2658
METAL FILM RESISTOR, 3.01KOHM, 125mW, 1%; Resistance:3.01kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.01KOHM, 125mW, 1%; Resistance:3.01kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3011FSB14-ND RLR05C3011FSB14 18C2658
Product Name Through Hole Resistors RLR05C3011FSB14 Metal Film Resistor, 3.01Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details