Vishay Intertechnology, Inc. RES 301 OHM 1% 1/8W AXIAL RLR05C3010FRBSL

Description
RES 301ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1% 1/8W AXIAL - RLR05C3010FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1% 1/8W AXIAL
RLR05C3010FRBSL
RES 301 OHM 1% 1/8W AXIAL RLR05C3010FRBSL
RES 301ohm 1% 1/8W AXIAL

RES 301ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3010FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3010FRBSL-ND
Through Hole Resistors RLR05C3010FRBSL-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3010FRBSL RLR05C3010FRBSL-ND
Product Name RES 301 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details