Vishay Intertechnology, Inc. Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C3010FPB14

Description
Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR05C3010FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR05C3010FPB14
Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C3010FPB14
Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C3010FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3010FPB14-ND
Through Hole Resistors RLR05C3010FPB14-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C2358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C2358
Resistor,metal Film,301Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C2358
Resistor,Metal Film,301Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,301Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C3010FPB14 RLR05C3010FPB14-ND 50C2358
Product Name Res Metal Film 301 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,301Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details