Vishay Intertechnology, Inc. Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C3003GSB14

Description
Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C3003GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C3003GSB14
Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C3003GSB14
Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR05C3003GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3003GSB14-ND
Through Hole Resistors RLR05C3003GSB14-ND
300 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3003GSB14 RLR05C3003GSB14-ND
Product Name Res Metal Film 300K Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers