Vishay Intertechnology, Inc. RES 30K OHM 2% 1/8W AXIAL RLR05C3002GPBSL

Description
RES 30Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 2% 1/8W AXIAL - RLR05C3002GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 2% 1/8W AXIAL
RLR05C3002GPBSL
RES 30K OHM 2% 1/8W AXIAL RLR05C3002GPBSL
RES 30Kohm 2% 1/8W AXIAL

RES 30Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3002GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3002GPBSL-ND
Through Hole Resistors RLR05C3002GPBSL-ND
30 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3002GPBSL RLR05C3002GPBSL-ND
Product Name RES 30K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details