Vishay Intertechnology, Inc. RES 300 OHM 2% 1/8W AXIAL RLR05C3000GSBSL

Description
RES 300ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 300ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 2% 1/8W AXIAL - RLR05C3000GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 2% 1/8W AXIAL
RLR05C3000GSBSL
RES 300 OHM 2% 1/8W AXIAL RLR05C3000GSBSL
RES 300ohm 2% 1/8W AXIAL

RES 300ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C3000GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C3000GSBSL-ND
Through Hole Resistors RLR05C3000GSBSL-ND
300 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

300 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C3000GSBSL RLR05C3000GSBSL-ND
Product Name RES 300 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details