Vishay Intertechnology, Inc. Through Hole Resistors RLR05C28R7FSB14

Description
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C28R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C28R7FSB14-ND
Through Hole Resistors RLR05C28R7FSB14-ND
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 28.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR05C28R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 28.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR05C28R7FSB14
Res Metal Film 28.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR05C28R7FSB14
Res Metal Film 28.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 28.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C28R7FSB14-ND RLR05C28R7FSB14
Product Name Through Hole Resistors Res Metal Film 28.7 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details