Vishay Intertechnology, Inc. RES 28.7 OHM 1% 1/8W AXIAL RLR05C28R7FRB14

Description
RES 28.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1% 1/8W AXIAL - RLR05C28R7FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1% 1/8W AXIAL
RLR05C28R7FRB14
RES 28.7 OHM 1% 1/8W AXIAL RLR05C28R7FRB14
RES 28.7ohm 1% 1/8W AXIAL

RES 28.7ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C28R7FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C28R7FRB14-ND
Through Hole Resistors RLR05C28R7FRB14-ND
28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,28.7Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C2050 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,28.7Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C2050
Resistor,metal Film,28.7Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C2050
Resistor,Metal Film,28.7Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,28.7Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C28R7FRB14 RLR05C28R7FRB14-ND 50C2050
Product Name RES 28.7 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,28.7Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers