Vishay Intertechnology, Inc. RES 2.87K OHM 1% 1/8W AXIAL RLR05C2871FPBSL

Description
RES 2.87Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1% 1/8W AXIAL - RLR05C2871FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1% 1/8W AXIAL
RLR05C2871FPBSL
RES 2.87K OHM 1% 1/8W AXIAL RLR05C2871FPBSL
RES 2.87Kohm 1% 1/8W AXIAL

RES 2.87Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2871FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2871FPBSL-ND
Through Hole Resistors RLR05C2871FPBSL-ND
2.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2871FPBSL RLR05C2871FPBSL-ND
Product Name RES 2.87K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details