Vishay Intertechnology, Inc. RES 287 OHM 1% 1/8W AXIAL RLR05C2870FPRSL

Description
RES 287ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1% 1/8W AXIAL - RLR05C2870FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1% 1/8W AXIAL
RLR05C2870FPRSL
RES 287 OHM 1% 1/8W AXIAL RLR05C2870FPRSL
RES 287ohm 1% 1/8W AXIAL

RES 287ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2870FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2870FPRSL-ND
Through Hole Resistors RLR05C2870FPRSL-ND
287 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2870FPRSL RLR05C2870FPRSL-ND
Product Name RES 287 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details