Vishay Precision Group Through Hole Resistors RLR05C2870FPRE6

Description
287 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
287 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C2870FPRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2870FPRE6TR-ND
Through Hole Resistors 541-RLR05C2870FPRE6TR-ND
287 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 287 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR05C2870FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 287 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR05C2870FPRE6
Res Metal Film 287 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR05C2870FPRE6
Res Metal Film 287 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 287 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,287Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C2109 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,287Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C2109
Resistor,metal Film,287Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C2109
Resistor,Metal Film,287Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,287Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C2870FPRE6TR-ND RLR05C2870FPRE6 50C2109
Product Name Through Hole Resistors Res Metal Film 287 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R Resistor,metal Film,287Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details