Vishay Intertechnology, Inc. RES 240 OHM 2% 1/8W AXIAL RLR05C2400GRBSL

Description
RES 240ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 240ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 2% 1/8W AXIAL - RLR05C2400GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2% 1/8W AXIAL
RLR05C2400GRBSL
RES 240 OHM 2% 1/8W AXIAL RLR05C2400GRBSL
RES 240ohm 2% 1/8W AXIAL

RES 240ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2400GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2400GRBSL-ND
Through Hole Resistors RLR05C2400GRBSL-ND
240 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

240 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2400GRBSL RLR05C2400GRBSL-ND
Product Name RES 240 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers