Vishay Intertechnology, Inc. Through Hole Resistors RLR05C23R2FSRSL

Description
23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C23R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C23R2FSRSL-ND
Through Hole Resistors RLR05C23R2FSRSL-ND
23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 23.2 OHM 1% 1/8W AXIAL - RLR05C23R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1% 1/8W AXIAL
RLR05C23R2FSRSL
RES 23.2 OHM 1% 1/8W AXIAL RLR05C23R2FSRSL
RES 23.2ohm 1% 1/8W AXIAL

RES 23.2ohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C23R2FSRSL-ND RLR05C23R2FSRSL
Product Name Through Hole Resistors RES 23.2 OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 23.2 ohms 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details