Vishay Intertechnology, Inc. RES 23.2 OHM 1% 1/8W AXIAL RLR05C23R2FSBSL

Description
RES 23.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 23.2ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1% 1/8W AXIAL - RLR05C23R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1% 1/8W AXIAL
RLR05C23R2FSBSL
RES 23.2 OHM 1% 1/8W AXIAL RLR05C23R2FSBSL
RES 23.2ohm 1% 1/8W AXIAL

RES 23.2ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C23R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C23R2FSBSL-ND
Through Hole Resistors RLR05C23R2FSBSL-ND
23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C23R2FSBSL RLR05C23R2FSBSL-ND
Product Name RES 23.2 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details