Vishay Intertechnology, Inc. RES 23.7K OHM 1% 1/8W AXIAL RLR05C2372FPRSL

Description
RES 23.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1% 1/8W AXIAL - RLR05C2372FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1% 1/8W AXIAL
RLR05C2372FPRSL
RES 23.7K OHM 1% 1/8W AXIAL RLR05C2372FPRSL
RES 23.7Kohm 1% 1/8W AXIAL

RES 23.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2372FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2372FPRSL-ND
Through Hole Resistors RLR05C2372FPRSL-ND
23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2372FPRSL RLR05C2372FPRSL-ND
Product Name RES 23.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details