Vishay Intertechnology, Inc. RES 237 OHM 1% 1/8W AXIAL RLR05C2370FPBSL

Description
RES 237ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1% 1/8W AXIAL - RLR05C2370FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1% 1/8W AXIAL
RLR05C2370FPBSL
RES 237 OHM 1% 1/8W AXIAL RLR05C2370FPBSL
RES 237ohm 1% 1/8W AXIAL

RES 237ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2370FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2370FPBSL-ND
Through Hole Resistors RLR05C2370FPBSL-ND
237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2370FPBSL RLR05C2370FPBSL-ND
Product Name RES 237 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details