Vishay Intertechnology, Inc. RES 2.32K OHM 1% 1/8W AXIAL RLR05C2321FSRSL

Description
RES 2.32Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1% 1/8W AXIAL - RLR05C2321FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1% 1/8W AXIAL
RLR05C2321FSRSL
RES 2.32K OHM 1% 1/8W AXIAL RLR05C2321FSRSL
RES 2.32Kohm 1% 1/8W AXIAL

RES 2.32Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2321FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2321FSRSL-ND
Through Hole Resistors RLR05C2321FSRSL-ND
2.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2321FSRSL RLR05C2321FSRSL-ND
Product Name RES 2.32K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers