Vishay Intertechnology, Inc. RES 22.1 OHM 1% 1/8W AXIAL RLR05C22R1FPBSL

Description
RES 22.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1% 1/8W AXIAL - RLR05C22R1FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1% 1/8W AXIAL
RLR05C22R1FPBSL
RES 22.1 OHM 1% 1/8W AXIAL RLR05C22R1FPBSL
RES 22.1ohm 1% 1/8W AXIAL

RES 22.1ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C22R1FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C22R1FPBSL-ND
Through Hole Resistors RLR05C22R1FPBSL-ND
22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C22R1FPBSL RLR05C22R1FPBSL-ND
Product Name RES 22.1 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers