Vishay Precision Group Through Hole Resistors RLR05C22R0GSB14

Description
22 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
22 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C22R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C22R0GSB14-ND
Through Hole Resistors 541-RLR05C22R0GSB14-ND
22 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C22R0GSB14 - RLR05C22R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C22R0GSB14
RLR05C22R0GSB14
RLR05C22R0GSB14 RLR05C22R0GSB14
RLR05C22R0GSB14

RLR05C22R0GSB14

Supplier's Site
Resistor, Metal Film, 22 Ohm, 125Mw, 2%; Leaded Process Compatible Vishay - 05C3767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 22 Ohm, 125Mw, 2%; Leaded Process Compatible Vishay
05C3767
Resistor, Metal Film, 22 Ohm, 125Mw, 2%; Leaded Process Compatible Vishay 05C3767
RESISTOR, METAL FILM, 22 OHM, 125mW, 2%; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C; Operating Temperature Range:-65°C to +150°C RoHS Compliant: No

RESISTOR, METAL FILM, 22 OHM, 125mW, 2%; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-65°C; Operating Temperature Range:-65°C to +150°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RLR05C22R0GSB14-ND RLR05C22R0GSB14 05C3767
Product Name Through Hole Resistors RLR05C22R0GSB14 Resistor, Metal Film, 22 Ohm, 125Mw, 2%; Leaded Process Compatible Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details