Vishay Intertechnology, Inc. RES 22 OHM 2% 1/8W AXIAL RLR05C22R0GRBSL

Description
RES 22ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 22ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 2% 1/8W AXIAL - RLR05C22R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 2% 1/8W AXIAL
RLR05C22R0GRBSL
RES 22 OHM 2% 1/8W AXIAL RLR05C22R0GRBSL
RES 22ohm 2% 1/8W AXIAL

RES 22ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C22R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C22R0GRBSL-ND
Through Hole Resistors RLR05C22R0GRBSL-ND
22 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C22R0GRBSL RLR05C22R0GRBSL-ND
Product Name RES 22 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details