Vishay Intertechnology, Inc. RES 226K OHM 1% 1/8W AXIAL RLR05C2263FSBSL

Description
RES 226Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 226Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226K OHM 1% 1/8W AXIAL - RLR05C2263FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226K OHM 1% 1/8W AXIAL
RLR05C2263FSBSL
RES 226K OHM 1% 1/8W AXIAL RLR05C2263FSBSL
RES 226Kohm 1% 1/8W AXIAL

RES 226Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2263FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2263FSBSL-ND
Through Hole Resistors RLR05C2263FSBSL-ND
226 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2263FSBSL RLR05C2263FSBSL-ND
Product Name RES 226K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details